EN
  • EN
  • DE

MAX6503CM

Part No MAX6503CM
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311917-MAX6503CM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6503CM CAD Model

Description

The MAX6503CM from Maxim Integrated is a high-precision, low-power temperature sensor that has been designed to provide accurate temperature monitoring for a variety of applications. This temperature sensor is a part of Maxim's renowned family of thermal management products, which are known for their reliability and performance.

Key Features

  • Accuracy: The MAX6503CM offers excellent accuracy, ensuring precise temperature readings crucial for system monitoring and protection.
  • Low Power Consumption: Designed for power-sensitive applications, this sensor operates with minimal power draw, thereby extending the battery life of portable devices.
  • Programmable Alert Function: It includes a programmable overtemperature alert output, which can be set to trigger at a specific temperature threshold, providing an early warning system for potential overheating.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various environments and conditions.
  • Small Form Factor: The compact size of the MAX6503CM makes it ideal for space-constrained applications, allowing for integration into tight spots without compromising performance.
  • Voltage Operation Range: It supports a wide range of supply voltages, affording flexibility in terms of power supply design.

Applications

The MAX6503CM is versatile and can be used in a multitude of applications where temperature monitoring is crucial. This includes:

  • Industrial systems
  • Consumer electronics
  • Computing devices
  • Telecommunications equipment
  • Medical devices

Technical Specifications

The sensor operates with a supply voltage range that accommodates most common system power rails. Its low operating current makes it an excellent choice for battery-powered devices, and its programmable alert output enables integration with system control circuits for automated response to temperature events.

The MAX6503CM's robust design ensures that it maintains its accuracy and reliability across its entire operating temperature range, making it a trusted component in any thermal management system.

Maxim Integrated's commitment to quality and performance is reflected in the MAX6503CM, making it a top choice for designers who require a dependable temperature sensing solution.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Lowest to $1.3063
Maxim Integrated
Lowest to $35.3187
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Lowest to $1.9589
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.2691
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess