EN
  • EN
  • DE

MAX6501EUKP090+T

Part No MAX6501EUKP090+T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311907-MAX6501EUKP090+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP090+T CAD Model

Description

Maxim Integrated MAX6501EUKP090+T Temperature Switch

The MAX6501EUKP090+T is a precision temperature switch from Maxim Integrated, designed to offer reliable and accurate temperature monitoring in a compact package. This advanced sensor is an ideal solution for a variety of applications where temperature control and safety are critical, such as industrial systems, consumer electronics, and automotive electronics.

With a preset temperature threshold of 90°C, the MAX6501EUKP090+T provides a simple yet effective way to detect over-temperature conditions. Once the temperature crosses this threshold, the device triggers an output, which can be used to activate a cooling system, shut down the offending equipment, or send an alert to a monitoring system. This proactive approach to temperature management helps prevent overheating and the potential damage it can cause to sensitive electronic components.

The temperature switch comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering a low power consumption that makes it suitable for battery-powered devices. The MAX6501EUKP090+T operates over a wide supply voltage range of 2.7V to 5.5V, providing versatility in various circuit designs.

Key features of the MAX6501EUKP090+T include:

  • Factory-preset temperature threshold: 90°C
  • Compact SOT-23 package for space-saving designs
  • Low power consumption for energy-efficient operation
  • Wide operating voltage range: 2.7V to 5.5V
  • Open-drain output for easy integration with other systems
  • Fast response time to rapidly changing temperatures

The device also boasts excellent thermal accuracy, ensuring that temperature readings are precise and consistent. This accuracy is paramount in systems that rely on exact temperature measurements to maintain optimal performance and safety.

For engineers and designers looking for a reliable temperature monitoring solution, the Maxim Integrated MAX6501EUKP090+T temperature switch offers a blend of accuracy, compactness, and ease of use that is hard to beat. Its integration into your design will provide peace of mind, knowing that your system is safeguarded against the risks of overheating.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
Maxim Integrated
Lowest to $35.3187
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Maxim Integrated
Lowest to $5.9679
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $0.0688
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9679 $59.6790
24+ $4.8972 $117.5328
37+ $4.7436 $175.5132
51+ $4.5911 $234.1461
66+ $4.4375 $292.8750
88+ $3.9790 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess