Maxim Integrated MAX6501EUKP085+T Temperature Sensor
The MAX6501EUKP085+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital output. This compact sensor comes in a small SOT23 package, making it suitable for space-constrained applications. It is an ideal choice for a wide range of products including portable devices, computers, battery management systems, and other electronic systems that require temperature feedback for optimal performance.
Key Features
- Accuracy: The MAX6501EUKP085+T offers excellent accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C. This precise measurement ensures reliable monitoring and control of system temperatures.
- Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, making it versatile for use in various circuit configurations.
- Low Power: With its low power consumption, the device is perfect for battery-powered applications where power efficiency is crucial.
- Output Type: The temperature sensor provides a digital output that corresponds to the detected temperature, facilitating easy integration with microcontrollers and other digital systems.
- Programmable Overtemperature Threshold: Users can set a programmable overtemperature threshold, which provides a signal when the temperature exceeds a specified limit, enabling protective measures to be taken automatically.
- Programmable Hysteresis: The device also offers programmable hysteresis settings, allowing for customization of temperature control loops.
- Small Footprint: The SOT23 package is highly compact, which is perfect for applications where space is at a premium.
Applications
- Portable Electronic Devices
- Computers and Servers
- Battery Management Systems
- Environmental Control Systems
- Industrial Equipment
The MAX6501EUKP085+T temperature sensor is a testament to Maxim Integrated's commitment to providing innovative, high-quality sensors for advanced electronic applications. Its combination of accuracy, low power consumption, and small size makes it an excellent choice for designers looking to incorporate reliable temperature sensing into their products.