EN
  • EN
  • DE
  • IT

MAX6502UKP065-T

Part No MAX6502UKP065-T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311914-MAX6502UKP065-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6502UKP065-T CAD Model

Description

The MAX6502UKP065-T is a precision, low-power temperature switch from Maxim Integrated, designed to maintain system integrity by monitoring temperature thresholds in a variety of electronic applications. This component is particularly suitable for portable devices, industrial equipment, and any other systems where temperature regulation is critical for performance and reliability.

Key Features

  • Temperature Accuracy: The MAX6502UKP065-T offers a high degree of accuracy, with a factory-set temperature threshold, ensuring reliable operation without the need for external adjustments.
  • Low Power Consumption: With its low power characteristics, this temperature switch is ideal for battery-powered applications, helping to extend the operational life of the product.
  • Compact SOT23 Package: Its small SOT23 package makes it easy to integrate into space-constrained designs, providing temperature monitoring capabilities without significant impact on the overall size of the system.
  • Simple Interface: The device has a simple digital output that asserts when the temperature exceeds the preset threshold, allowing for straightforward integration with microcontrollers or other logic systems.
  • Wide Operating Voltage Range: The MAX6502UKP065-T operates over a broad voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The versatility of the MAX6502UKP065-T makes it an excellent choice for a wide range of applications, including:

  • Portable electronics where power efficiency is paramount
  • Industrial systems requiring dependable temperature monitoring
  • Computing devices that need to manage thermal conditions actively
  • Telecommunications equipment with strict thermal regulation needs

Maxim Integrated's commitment to quality and performance is evident in the MAX6502UKP065-T temperature switch. This component offers designers a reliable, accurate, and efficient solution for thermal management, ensuring that systems operate within their specified temperature ranges for optimal performance and longevity.

Please note that product specifications are subject to change, and it's recommended to consult the datasheet for the most current information.

You May Also Be Interested in

Maxim Integrated
Lowest to $39.5569
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $2.0085
Microchip Technology
Lowest to $0.0771
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $1.4631
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.5485
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0085 $70.2975
80+ $1.6481 $131.8480
125+ $1.5966 $199.5750
170+ $1.5450 $262.6500
220+ $1.4935 $328.5700
290+ $1.3391 $388.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess