EN
  • EN
  • DE

LMT85DCKR

Part No LMT85DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -50°C to 150°C
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 5.5 V
Resolution 8.2mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Testing Conditions 20°C to 150°C
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1055619-LMT85DCKR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMT85DCKR CAD Model

Description

Introducing the LMT85DCKR from Texas Instruments

The LMT85DCKR is a precision temperature sensor crafted by the renowned semiconductor manufacturer, Texas Instruments. This high-quality component is part of TI's extensive portfolio of temperature sensors designed to provide accurate measurements for a wide range of applications. The LMT85DCKR is a testament to Texas Instruments' commitment to delivering reliable and efficient solutions to meet the thermal sensing needs of modern electronics.

Key Features and Benefits

  • High Accuracy: The LMT85DCKR offers an impressive accuracy of ±0.4°C (max) from 30°C to 85°C, ensuring precise temperature readings for critical applications.
  • Linear Analog Output: The device provides a linear analog output that correlates directly with the temperature, simplifying the interface with analog-to-digital converters and microcontrollers.
  • Low Power Consumption: It operates with a very low quiescent current of 5.4 µA (typical), making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Range: The sensor can function over a broad temperature range from -50°C to 150°C, accommodating diverse environmental conditions.
  • Small Form Factor: Housed in a compact SC70 package, the LMT85DCKR is suitable for space-constrained designs.

Applications

The LMT85DCKR temperature sensor is versatile and can be integrated into various applications, including:

  • Consumer Electronics
  • Industrial Monitoring Systems
  • Medical Equipment
  • Automotive Systems
  • Power Supply Modules
  • Environmental Monitoring

With its high accuracy and low power consumption, the LMT85DCKR is particularly well-suited for portable devices where extended battery life is crucial. Additionally, its wide temperature range and linear output make it a reliable choice for industrial and automotive systems that require consistent performance under varying thermal conditions.

Overall, the LMT85DCKR from Texas Instruments represents a smart choice for designers looking for a dependable and efficient temperature sensing solution. Its combination of precision, low power, and compact size makes it a valuable addition to any project requiring thermal monitoring.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3573 $50.0220
345+ $0.2932 $101.1540
530+ $0.2840 $150.5200
730+ $0.2748 $200.6040
945+ $0.2657 $251.0865
1,260+ $0.2382 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,630 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess