EN
  • EN
  • DE

MAX6063AEUR

Part No MAX6063AEUR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX6063 PRECISION, MICROPOWER, L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 15 pcs
HTSUS 0000.00.0000
Win Source Part Number 882119-MAX6063AEUR
Ultra Librarian 3D Model Ultra Librarian MAX6063AEUR CAD Model

Description

Maxim Integrated MAX6063AEUR Precision Voltage Reference

The MAX6063AEUR from Maxim Integrated is a high-quality precision voltage reference designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This component is ideal for applications that demand a low-noise, stable reference voltage with a small footprint and low power consumption.

This device offers a series reference with an output voltage of 3.0V, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The MAX6063AEUR is characterized by its excellent temperature stability, boasting a low temperature coefficient, which ensures consistent performance over a wide temperature range from -40°C to +85°C.

The MAX6063AEUR comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It features a low dropout voltage, which allows it to maintain accurate output even when the input voltage is close to the output voltage, enhancing the efficiency of the overall system. Additionally, the device offers a low output noise of just 15µVp-p (0.1Hz to 10Hz), providing a clean reference for sensitive circuitry.

With a quiescent current of just 45µA, the MAX6063AEUR is also an energy-efficient solution, minimizing power consumption in battery-powered devices. The device is designed with a laser-trimmed precision divider and a proprietary curvature-correction circuit, which contribute to its high accuracy and long-term stability.

For added flexibility, the MAX6063AEUR features a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops due to load currents. This ensures that the reference voltage remains accurate even in the presence of line and load variations.

In summary, the Maxim Integrated MAX6063AEUR precision voltage reference is a reliable and high-performance solution for applications requiring a stable voltage reference. Its low noise, high stability, and energy efficiency make it an excellent choice for designers looking to enhance the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5669 $54.8415
80+ $1.2857 $102.8560
125+ $1.2455 $155.6875
170+ $1.2054 $204.9180
215+ $1.1652 $250.5180
290+ $1.0446 $302.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess