Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.7 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 85ns, 85ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275703-UC2710N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2710
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2710N CAD Model

Description

The UC2710N from Texas Instruments is a robust, high-side driver designed to drive both standard and high threshold MOSFETs as well as other high current loads. This component is part of Texas Instruments' extensive line of power management devices, known for their reliability and performance.

Key Features

  • High Output Drive: With the UC2710N, users benefit from a high output drive capability, which is essential for quickly charging the gate of power MOSFETs, thereby enabling fast switching times for efficient operation.
  • Wide Supply Voltage Range: This driver operates over a wide supply voltage range, accommodating various application requirements and ensuring versatility across different system designs.
  • Protection Features: The UC2710N integrates protection features such as under-voltage lockout, which ensures that the driver operates only when the supply voltage is within an acceptable range, safeguarding the MOSFET and the load.
  • High Current Loads: Designed to handle high current loads, the UC2710N is an excellent choice for applications requiring the driving of large capacitive loads with high efficiency.

Applications

The UC2710N is suitable for a wide range of applications, including:

  • Motor Control Circuits
  • Power Supplies
  • Automotive Systems
  • Industrial Controls
  • DC-DC Converters

Technical Specifications

Some of the technical specifications of the UC2710N include:

  • Output Current: Up to 1.5 A
  • Supply Voltage Range: 10 V to 35 V
  • Operating Temperature Range: -55°C to +125°C
  • Package: 8-Pin Plastic DIP

For engineers and designers looking for a reliable high-side driver that can handle demanding environments and applications, the Texas Instruments UC2710N is an excellent choice. Its combination of high drive capability, wide voltage range, and robust protection features make it a versatile and essential component in power management designs.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO220-5
Lowest to $12.6266
ECAD model for IXDN630CI
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6724 $59.3448
5+ $24.3466 $121.7330
7+ $23.5858 $165.1006
9+ $22.8250 $205.4250
12+ $22.0641 $264.7692
16+ $19.7816 $316.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention