EN
  • EN
  • DE

MC68882RC40A

Part No MC68882RC40A
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Floating-Point Co-Processor
Mounting Style Through Hole
Package 68-BCPGA
Manufacturer Package 68-PGA (27x27)
Win Source Part Number 787855-MC68882RC40A
Popularity Medium
Supply and Demand Status Limited
Family Name MC68882
Introduction Date January 01, 1992
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68882RC40A CAD Model

Description

The NXP MC68882RC40A is a high-performance floating-point coprocessor that serves as an essential component for computing systems requiring advanced mathematical computations. Designed to work in tandem with microprocessors that lack built-in floating-point capabilities, this coprocessor significantly enhances the system's ability to perform complex arithmetic operations, such as those found in scientific, engineering, and graphics applications.

Key Features

  • Compatibility: It is designed to be compatible with a wide range of microprocessors, particularly the Motorola 68000 series, allowing for seamless integration with existing systems.
  • Precision: The MC68882RC40A supports single-precision, double-precision, and extended-precision floating-point formats, in compliance with the IEEE 754 standard for floating-point arithmetic.
  • Performance: With a clock speed of 40 MHz, this coprocessor can deliver the computational speed necessary for high-demand applications, reducing the workload on the main CPU and speeding up overall system performance.
  • Instruction Set: It boasts a rich instruction set that includes trigonometric, logarithmic, exponential, and arithmetic operations, providing a comprehensive suite of functions for complex calculations.
  • Transcendental Functions: The coprocessor is capable of calculating transcendental functions directly, which is a significant advantage for software that requires such operations.

Applications

The MC68882RC40A is well-suited for a variety of applications that demand high-precision and high-speed floating-point operations. These include:

  • Scientific computing and research
  • Engineering and CAD/CAM applications
  • Financial modeling and forecasting
  • 3D graphics rendering and animation
  • Signal processing and multimedia applications

Conclusion

Overall, the NXP MC68882RC40A floating-point coprocessor is an indispensable component for systems that require enhanced mathematical capabilities. Its robust feature set and compatibility with popular microprocessors make it a valuable upgrade for a wide range of computing applications that demand the utmost in precision and performance.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess