Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 66
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Win Source Part Number 087691-KSZ8995MA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8995MA CAD Model

Description

The KSZ8995MA from Microchip Technology is a highly integrated 5-port switch with numerous features that facilitate its use in a variety of networking applications. This robust component is designed to enable network connectivity and management in a compact package, making it an ideal solution for small office/home office (SOHO), small to medium-sized business (SMB), and industrial automation networks.

Key Features:

  • Five 10/100 Mbps Ports: The KSZ8995MA includes five fast Ethernet ports that support auto-negotiation to ensure the highest speed and compatibility with connected devices.
  • Managed Switch Capabilities: It provides an extensive feature set for network management, including VLAN support, Quality of Service (QoS) prioritization, and port mirroring.
  • Advanced Switch Management: The switch offers features such as IGMP snooping, SNMP remote monitoring, and CPU control/data interfaces for enhanced network control.
  • Energy Efficiency: With support for Energy Efficient Ethernet (EEE) standard (IEEE 802.3az), the KSZ8995MA can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious businesses.
  • Robust Security: Security features include MAC address filtering, network storm protection, and DoS attack prevention, helping to maintain the integrity and stability of the network.

Applications:

The KSZ8995MA is versatile enough to be used in a variety of applications, including:

  • Networked office devices such as printers, computers, and storage units
  • Residential gateways and broadband routers
  • Industrial control and automation systems
  • IP surveillance cameras and security systems

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature: 0°C to +70°C
  • Package: 128-pin PQFP
  • Standards Compliance: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.1p/Q, IEEE 802.3az

In conclusion, the KSZ8995MA from Microchip Technology is a powerful and flexible solution that provides the essential features needed for effective network management and security. Its compact size and comprehensive feature set make it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY
IXYS
IC DIGITAL CAPACITOR 6DFN / Digital Capacitor 6-DFN (2x2)
Need more? Email Us
ECAD model for NCD2400M1TR
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to €1.4405
ECAD model for MICRF302YML-TR
Maxim Integrated
MAXQ02010-RFX+
Need more? Email Us
ECAD model for MAXQ02010-RFX+
Maxim Integrated
DS38452-452
Need more? Email Us
ECAD model for DS38452-452
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to €1.1563
ECAD model for ATECC608A-MAHCZ-S
Texas Instruments
IC IMAGING COMM SGNL PROC PLCC68 / MPU 32000 16bit 25MHz 68-Pin PLCC
Need more? Email Us
ECAD model for NS32FX164AV-25
Cypress Semiconductor Corp
CYPD9122-24LQXI
Need more? Email Us
ECAD model for CYPD9122-24LQXI
IXYS
IC DIGITAL CAPACITOR 6TSOT / Digital Capacitor 6-TSOT
Need more? Email Us
ECAD model for NCD2100TTR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €12.2302 €48.9208
10+ €10.0350 €100.3505
15+ €9.7215 €145.8222
20+ €9.4079 €188.1583
25+ €9.0943 €227.3565
34+ €8.1535 €277.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,885 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention