Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Resistor Network
Applications Instrumentation Amplifiers
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786540-MAX5426BEUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5426
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5426BEUD+ CAD Model

Description

Product Overview: MAX5426BEUD+ from Maxim Integrated

The MAX5426BEUD+ is a precision, digitally-controlled potentiometer (DCP) designed and manufactured by Maxim Integrated. This high-performance device is engineered to operate as a programmable resistor or a three-terminal voltage divider, offering a versatile solution for a wide range of applications that require accurate and stable resistance settings. The MAX5426BEUD+ is particularly suitable for applications in the fields of automatic tuning, adjustable power supplies, LCD screen adjustment, and much more.

Key Features

  • Resistance Values: The device offers a resistance range of 10kΩ, providing a high degree of precision for various applications.
  • Resolution: With 256-tap points, it allows for fine adjustments, ensuring precise control over resistance settings.
  • Interface: The MAX5426BEUD+ features a simple 3-wire SPI-compatible serial interface, making it easy to integrate into a wide array of digital systems.
  • Voltage Range: It operates effectively over a wide voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Coefficient: The device boasts a low temperature coefficient, ensuring stable performance across different environmental conditions.
  • Package: Encased in a compact 14-pin TSSOP package, the MAX5426BEUD+ is designed for space-constrained applications.

Applications

The MAX5426BEUD+ is adept for use in numerous electronic systems where precise resistance control is essential. Its typical applications include:

  • Automated device calibration
  • Volume control in audio systems
  • Feedback control systems
  • Adjustable power supplies and battery chargers
  • Automotive electronics
  • Portable instrumentation

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX5426BEUD+ is no exception. This device is built to meet the highest standards, ensuring dependable performance for critical applications where consistent and accurate resistance adjustments are necessary.

You May Also Be Interested in

NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Microchip Technology
IC ARM9 W/MMU 5PORT 289BGA
Lowest to $34.0787
ECAD model for KSZ8695PI
Analog Devices Inc.
IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Need more? Email Us
ECAD model for ADATE302-02BSVZ
Microchip Technology
Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 10/100 3PORT 128QFP
Need more? Email Us
ECAD model for KSZ8993M
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $13.4679
ECAD model for KSZ8995MA
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848BRI
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Need more? Email Us
ECAD model for MAX4846ELT+TG104
Linear Technology
Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Lowest to $7.5443
ECAD model for LTC4213IDDB#TRPBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention