EN
  • EN
  • DE

FM31276-G

Part No FM31276-G
Manufacturer Cypress Semiconductor Corp
Catalog Specialized ICs
Description IC MEMORY 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Type Processor Companion
Applications Processor-Based Systems
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1039101-FM31276-G
Family Name FM31276
Introduction Date August 27, 2007
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM31276-G CAD Model

Description

The FM31276-G is a specialized integrated circuit (IC) from Cypress Semiconductor, designed for secure data logging and storage applications. It incorporates a real-time clock (RTC), tamper detection, and non-volatile memory, providing a comprehensive solution for protecting critical data in a variety of systems.

Applications

  • Security systems requiring tamper-proof logging of events.
  • Point-of-sale (POS) terminals for secure transaction recording.
  • Industrial control systems needing reliable data retention and timestamping.
  • Medical devices where data integrity and security are paramount.
  • Tracking systems for asset monitoring and recovery.

Features

  • Integrated Real-Time Clock (RTC): Provides accurate timekeeping with programmable alarms and interrupts.
  • Tamper Detection: Detects unauthorized access attempts and triggers appropriate responses.
  • Non-Volatile Memory: Ensures data retention even in the event of power loss.
  • Secure Data Logging: Protects data from unauthorized modification or deletion.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • I2C Interface: Simplifies communication with microcontrollers and other system components.

Benefits

  • Enhanced Data Security: Protects critical data from tampering and unauthorized access.
  • Accurate Timekeeping: Provides reliable time stamps for data logging and event tracking.
  • Improved System Reliability: Ensures data retention even in the event of power loss.
  • Reduced System Complexity: Integrates multiple functions into a single IC, simplifying system design.
  • Lower Power Consumption: Extends battery life in portable applications.

Additional Details

The FM31276-G typically operates within a voltage range of 2.7V to 5.5V and is available in a small footprint package, making it suitable for space-constrained applications. The tamper detection features include voltage monitoring, temperature monitoring, and physical tamper input pins. The non-volatile memory is typically implemented using SRAM with battery backup or EEPROM. Specific memory capacity and tamper detection capabilities can vary, and detailed specifications are available in the Cypress Semiconductor datasheet for the FM31276-G.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess