EN
  • EN
  • DE

AD9166BBPZ

Part No AD9166BBPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Type Signal Generator
Mounting SMD (SMT)
Package / Case 324-LFBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Other Names -2735-AD9166BBPZ,505-AD9166BBPZ
Standard Package 1
Win Source Part Number 1200826-AD9166BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9166BBPZ CAD Model

Description

AD9166BBPZ - High-Performance Digital-to-Analog Converter

The AD9166BBPZ is a state-of-the-art digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This component is a part of their high-speed DAC series and is engineered to meet the demanding requirements of advanced communications systems, instrumentation, and defense electronics.

With a 16-bit resolution and a maximum sampling rate of 12 GSPS (Giga Samples Per Second), the AD9166BBPZ delivers exceptional dynamic performance and signal fidelity. It is capable of synthesizing wideband signals from DC up to 6 GHz, which makes it an ideal choice for direct-to-RF (Radio Frequency) applications. This feature allows for the reduction of system complexity and the elimination of IF (Intermediate Frequency) stages, leading to cost and space savings in system design.

The AD9166BBPZ comes in a compact 165-ball BGA (Ball Grid Array) package and operates over the industrial temperature range. It incorporates a proprietary high-speed DAC core and supports advanced digital signal processing features such as complex digital modulation, enabling it to generate high-fidelity waveforms with excellent spurious-free dynamic range (SFDR).

The device also includes a 2x interpolator which allows for more flexible data rates and simplifies the interface to the digital host. Furthermore, its JESD204B-compatible serial input simplifies the data interface and reduces the number of input/output connections required, which in turn minimizes board space and system complexity.

Overall, the AD9166BBPZ is a powerful solution for designers who require a high-performance DAC that can handle complex and high-speed signal generation with ease. Its robust feature set and high level of integration make it an excellent choice for a wide range of applications, including wireless infrastructure, radar and satellite communications, electronic warfare, and test and measurement equipment.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess