EN
  • EN
  • DE

PI7AT04CEX

Part No PI7AT04CEX
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1088086-PI7AT04CEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI7AT04
Introduction Date April 02, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI7AT04CEX CAD Model

Description

Diodes Incorporated PI7AT04CEX Overview

The PI7AT04CEX from Diodes Incorporated is a robust, high-performance integrated circuit designed to cater to a wide range of applications. This versatile chip is known for its reliability and efficiency, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High-Speed Operation: The PI7AT04CEX is engineered for rapid data processing and transmission, ensuring swift and seamless operation in demanding environments.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized to maintain low power consumption, thus extending battery life and reducing heat generation in portable and compact devices.
  • Durable Design: The construction of the PI7AT04CEX is rugged, offering enhanced durability and longevity. It is built to withstand harsh conditions and maintain performance over time.
  • Wide Operating Temperature Range: This IC can operate effectively across a broad temperature spectrum, making it suitable for use in diverse climatic conditions.

Applications

The PI7AT04CEX is highly adaptable and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Industry
  • Industrial Control Systems
  • Medical Equipment

Technical Specifications

The technical specifications of the PI7AT04CEX include:

  • Supply Voltage Range: [Specific range]
  • Operating Temperature: [Specific range]
  • Package Type: [Specific package]
  • Compliance: Meets or exceeds [specific industry standards]

Quality and Reliability

Diodes Incorporated ensures that the PI7AT04CEX meets the highest quality and reliability standards. Each unit undergoes rigorous testing and quality control measures to guarantee optimal performance and customer satisfaction.

Easy Integration

Designed with ease of integration in mind, the PI7AT04CEX features a user-friendly interface that allows for quick and straightforward incorporation into existing designs, minimizing development time and accelerating time-to-market.

Whether you're developing cutting-edge technology or upgrading established systems, the PI7AT04CEX from Diodes Incorporated offers the performance, durability, and efficiency you need to succeed.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess