EN
  • EN
  • DE

LTC4213IDDB#TRPBF

Part No LTC4213IDDB#TRPBF
Manufacturer Linear Technology
Catalog Specialized ICs
Description Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 8-Pin DFN EP T/R / IC CIRC BREAK ELEC 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series *
Packaging Reel package
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783921-LTC4213IDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4213IDDB#TRPBF
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4213IDDB#TRPBF CAD Model

Description

Overview of LTC4213IDDB#TRPBF

The LTC4213IDDB#TRPBF is a high-performance Hot Swap controller integrated circuit designed and manufactured by Linear Technology (now part of Analog Devices). It is specifically engineered to allow a board to be safely inserted and removed from a live backplane. The device provides a controlled turn-on of the board's power supply rails, thus protecting both the backplane and the card from the potentially damaging effects of inrush currents.

Key Features

  • Hot Swap Control: This product enables safe insertion and removal of electronic boards by controlling inrush current, thus preventing damage and ensuring system stability.
  • Voltage Range: It operates over a wide voltage range, typically from 2.9V to 26.5V, making it versatile for various applications.
  • Compact Package: The LTC4213IDDB#TRPBF comes in a small 10-lead DFN package, which is suitable for space-constrained applications.
  • Overcurrent Protection: The device features an adjustable overcurrent limit, which helps to protect the system from excessive current draw.
  • Fast Response Time: It has a quick response to fault conditions, helping to reduce the risk of system damage.
  • High Availability: The LTC4213IDDB#TRPBF is designed for systems that require high availability, such as servers and communications equipment.

Applications

The LTC4213IDDB#TRPBF is ideal for a range of applications where Hot Swap capability is essential. This includes:

  • RAID Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4213IDDB#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and telecommunications applications, ensuring reliability and performance in demanding environments.

Conclusion

The LTC4213IDDB#TRPBF from Linear Technology is a sophisticated solution for managing power distribution in Hot Swap environments. Its comprehensive feature set ensures safe operation, protection against overcurrent conditions, and compatibility with a wide range of voltages, making it a valuable component for high-availability systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7360 $60.6240
21+ $5.5267 $116.0607
33+ $5.3534 $176.6622
45+ $5.1813 $233.1585
58+ $5.0081 $290.4698
78+ $4.4906 $350.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess