Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 2 Channel 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925410-MAX4566CSE
Ultra Librarian 3D Model Ultra Librarian MAX4566CSE CAD Model

Description

The MAX4566CSE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a diverse range of applications. This analog switch operates with a single +1.8V to +5.5V supply, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device functions optimally with a supply voltage range from +1.8V to +5.5V, accommodating a variety of low-voltage applications.
  • Low On-Resistance: Featuring a low on-resistance (R<sub>ON) that typically ranges from 0.5Ω to 1Ω, the MAX4566CSE ensures minimal signal distortion and power loss.
  • Single-Pole/Double-Throw (SPDT): The switch configuration allows for versatile signal routing options, making it suitable for multiplexing and signal gating tasks.
  • High Switching Speed: Fast switching times (t<sub>ON and t<sub>OFF) enable the device to handle high-frequency signals effectively.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for extending the battery life of portable devices.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against the potential damages from static electricity.

Applications

The MAX4566CSE is well-suited for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Communication Devices
  • Sample and Hold Circuits
  • Portable Test Instruments

Package and Reliability

The MAX4566CSE comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX4566CSE meets stringent reliability standards, providing a robust solution for designers looking to incorporate a reliable switch into their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Broadcom Limited
PEX8613-BA50BC G
Lowest to $81.4924
ECAD model for PEX8613-BA50BCG
NXP / Nexperia
Lowest to $0.5856
ECAD model for CBTL01023GM115
Texas Instruments
SP4T SWITCH WITH IMPEDANCE DETECTION MICRO-USB SWITCH TO SUPPORT USB, UART, AUDIO, AND VIDEO | IC USB SWITCH SP4T 25DSBGA
Lowest to $2.0436
ECAD model for TSU6712YFPRB
Texas Instruments
10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
Lowest to $24.5632
ECAD model for DS100MB203SQE
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention