Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications USB
On-State Resistance (Maximum) 9Ohm
Supply Voltage , Single (V+) 2.5V ~ 4.4V
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-UFQFN
Supplier Device Package 16-UMLP (1.8x2.6)
Family Part Number FSUSB73
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1176118-FSUSB73UMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSUSB73UMX CAD Model

Description

Introducing the FSUSB73UMX USB Switch from ON Semiconductor

The FSUSB73UMX is a high-performance USB 2.0 Hi-Speed switch designed by ON Semiconductor, a pioneer in energy-efficient innovations. This compact and versatile switch is an essential component for applications requiring USB signal switching between two USB hosts or host-to-device configurations. The FSUSB73UMX is engineered to facilitate seamless data transfer, while maintaining signal integrity and minimizing power consumption.

Key Features

  • USB 2.0 Hi-Speed Compatible: The FSUSB73UMX supports data rates up to 480 Mbps, making it ideal for high-speed communication applications.
  • Low Power Consumption: With its energy-efficient design, the FSUSB73UMX helps reduce the overall power usage of the system, which is crucial for battery-powered devices.
  • High Bandwidth: The device offers a wide bandwidth to ensure the quality and speed of the data transmission are not compromised.
  • Multi-Host/Data Line Switching: It can switch between two USB hosts or a host and a device, providing flexibility for various USB configurations.

Applications

The FSUSB73UMX is suitable for a wide range of applications across different sectors. Some of the typical use cases include:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Peripheral Sharing Devices
  • USB Docking Stations
  • Consumer Electronics

Technical Specifications

The FSUSB73UMX features a low on-capacitance (CON) and on-resistance (RON) which translates to reduced signal attenuation, ensuring high-quality data transmission. The switch is also designed with an over-voltage tolerance (OVT) feature that allows the voltage on the COM, NO, or NC pins to exceed the supply voltage (VCC), which provides additional protection for the device. Its ESD protection capability further secures the device from electrostatic discharges.

The FSUSB73UMX is housed in a compact UQFN-10 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across various environments.

With its robust design and advanced features, the FSUSB73UMX from ON Semiconductor is the go-to choice for engineers looking for a reliable USB 2.0 switching solution.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $350.3158
ECAD model for HMC858LC4B
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPGDX160VA-5B272-TI
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $0.9417
ECAD model for ISL54200IRZ
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 16TQFN
Lowest to $11.1682
ECAD model for MAX4899AEETE+T
Maxim Integrated
IC MULTIPLEXER 8X1 32TQFN
Lowest to $20.9356
ECAD model for MAX4999ETJ+T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $2.2975
ECAD model for ISL54200IRZ-T
Analog Devices Inc.
IC VIDEO CROSSPOINT SWIT 100LQFP
Need more? Email Us
ECAD model for AD8114ASTZ
Intersil
IC MUX STEREO 2:1 CD/MP3 16TSSOP
Lowest to $2.8925
ECAD model for ISL54405IVZ-T
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 18SOIC
Need more? Email Us
ECAD model for MAX310CWN+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2076 $54.3420
105+ $0.9908 $104.0340
160+ $0.9599 $153.5840
220+ $0.9289 $204.3580
280+ $0.8979 $251.4120
375+ $0.8051 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention