EN
  • EN
  • DE

CBTL01023GM115

Part No CBTL01023GM115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer NXP
Win Source Part Number 759473-CBTL01023GM115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL01023GM115 CAD Model

Description

The CBTL01023GM115 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors, a leader in the industry. This advanced chip is part of NXP's range of high-speed computing and signal integrity solutions, tailored to meet the needs of modern electronic systems.

Key Features

  • High-Speed Signal Switching: The CBTL01023GM115 is designed for multiplexing and demultiplexing high-speed differential signals, with exceptional signal integrity.
  • Low Insertion Loss: It features a low insertion loss, which minimizes the attenuation of the signal as it passes through the switch, ensuring a robust and reliable signal transmission.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, which is critical for maintaining the integrity of high-speed data signals.
  • Wide Bandwidth: The device supports a wide bandwidth, making it suitable for various high-speed protocols and applications, including PCI Express, SATA, USB, and others.
  • Energy Efficiency: Designed with power efficiency in mind, the CBTL01023GM115 consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.

Applications

The CBTL01023GM115 is versatile and can be used across a range of applications. It is particularly suitable for:

  • Notebooks and personal computers
  • High-performance servers and data centers
  • Networking and telecommunications equipment
  • Consumer electronics

Technical Specifications

The CBTL01023GM115 is housed in a compact, lead-free package that conforms to green manufacturing standards. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. With its advanced features and robust design, the CBTL01023GM115 is an ideal choice for system designers looking to optimize their high-speed signal routing with minimal signal degradation.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The CBTL01023GM115 has undergone rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can trust the reliability and performance of this product for their critical applications.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2841 $51.1380
430+ $0.2331 $100.2330
665+ $0.2258 $150.1570
915+ $0.2186 $200.0190
1,185+ $0.2113 $250.3905
1,585+ $0.1894 $300.1990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess