EN
  • EN
  • DE

PMEG2010EA/DG

Part No PMEG2010EA/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350719-PMEG2010EA/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010EA/DG CAD Model

Description

The PMEG2010EA/DG is a highly efficient, low forward voltage drop (VF) MEGA Schottky barrier rectifier designed by NXP Semiconductors. This rectifier is tailored for use in various power management applications where high efficiency is paramount. It is particularly suited for use in switching power supplies, converters, freewheeling diodes, reverse battery protection, and other power switching applications.

Key Features

  • Low Forward Voltage Drop: The device features a low VF, which minimizes power loss and improves efficiency, making it ideal for high-frequency applications.
  • High Efficiency: Due to its Schottky barrier design, the PMEG2010EA/DG offers high efficiency, which is crucial for reducing thermal stress and extending the life of the product.
  • Reduced Power Losses: With its optimized design for low power losses, this rectifier is well-suited for applications that require high power density.
  • Small Package: The PMEG2010EA/DG comes in a compact, flat lead SOD-123W surface-mounted package, which saves valuable board space.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, allowing for a wider range of operating conditions.
  • Low Leakage Current: It has a low reverse leakage current, which contributes to its overall efficiency, especially in low power standby modes.
  • AEC-Q101 Qualified: This product is qualified according to AEC-Q101 standards for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The PMEG2010EA/DG is versatile and can be used in a multitude of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment

Technical Specifications

  • Package: SOD-123W
  • Maximum Average Forward Current: 2 A
  • Peak Reverse Voltage: 100 V
  • Operating Junction Temperature Range: -65°C to +150°C

The PMEG2010EA/DG by NXP is an exemplary choice for designers looking for a robust, high-efficiency Schottky barrier rectifier that can withstand the rigors of demanding power applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2322 $58.0500
610+ $0.1906 $116.2660
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,240+ $0.1548 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess