EN
  • EN
  • DE

HA4314BCB

Part No HA4314BCB
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description 400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 400MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number HA4314B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178565-HA4314BCB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA4314BCB CAD Model

Description

The HA4314BCB is a quad, single-pole, double-throw (SPDT) analog switch from Renesas Electronics America, designed for a wide range of signal routing and switching applications. This switch offers low on-resistance, fast switching speeds, and excellent signal isolation, making it suitable for demanding applications in instrumentation, communication, and industrial control systems.

Applications

  • Signal routing
  • Analog multiplexing
  • Video switching
  • Audio switching
  • Data acquisition systems
  • Automatic test equipment (ATE)

Features

  • Quad SPDT configuration: Provides four independent switches in a single package.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Fast switching speed: Enables rapid signal routing and switching.
  • Excellent signal isolation: Prevents unwanted signal leakage between channels.
  • Wide supply voltage range: Offers flexibility in various applications.
  • TTL/CMOS compatible control inputs: Allows for easy interfacing with different logic levels.

Benefits

  • Improved signal integrity: Low on-resistance and excellent signal isolation ensure minimal signal degradation.
  • Increased system flexibility: Quad SPDT configuration provides multiple switching options in a single device.
  • Reduced component count: Integration of four switches reduces the number of discrete components required.
  • Simplified design: TTL/CMOS compatible control inputs streamline the design process.
  • Enhanced system performance: Fast switching speed enables rapid signal routing and switching in dynamic applications.

Additional Details

The HA4314BCB analog switch operates over a wide supply voltage range, providing flexibility in various power supply configurations. Its low on-resistance minimizes signal attenuation and distortion, ensuring high signal integrity. The fast switching speed enables rapid signal routing and switching, making it suitable for dynamic applications. The device features excellent signal isolation, preventing unwanted signal leakage between channels. The TTL/CMOS compatible control inputs allow for easy interfacing with different logic levels. The HA4314BCB is available in a compact package, minimizing board space requirements. Detailed electrical characteristics and application guidelines can be found in the datasheet. Proper layout and grounding techniques should be employed to minimize noise and ensure optimal performance. This switch is commonly used in applications where multiple signals need to be routed or switched efficiently and reliably.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6835 $62.5185
25+ $4.6634 $116.5850
39+ $4.5178 $176.1942
53+ $4.3721 $231.7213
69+ $4.2263 $291.6147
92+ $3.7891 $348.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess