Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 3415-10G3441
Ultra Librarian 3D Model Ultra Librarian 10G3441 CAD Model

Description

10G3441 Module

The 10G3441 module is an embodiment of cutting-edge technology and adaptability, tailored for a multitude of electronic applications. It combines resilience and performance for optimal user satisfaction.

  • Applications/Projects:
    • Aerospace Electronics
    • Network Infrastructure
    • Smart Home Devices
    • Wearable Technology
  • Features and Benefits:
    • Robust Performance: Operates seamlessly under varying conditions.
    • Flexibility: Adapts to different electronic circuits with ease.
    • Compact Size: Facilitates incorporation in space-sensitive projects.
  • Additional Details:
    • Produces minimal heat, ensuring safety.
    • Developed with precision engineering.
    • Long-lasting use due to superior material quality.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Inphi Corporation
10/40/100G OTU4 PHY/SERDES FOR L
Lowest to $221.4398
ECAD model for IN112510-LD10-19GC-S03P
Inphi Corporation
15 GBPS PHY WITH 16 PORT CDR, ED
Lowest to $105.1051
ECAD model for WPCS4224C.A2-900367
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention