Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (264 Bytes x 512 pages)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 9-CBGA (5x5)
Win Source Part Number 1019454-AT45DB011B-CI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB011B-CI CAD Model

Description

Microchip Technology AT45DB011B-CI Overview

The AT45DB011B-CI from Microchip Technology is a high-performance 1-Megabit DataFlash memory chip that offers an ideal storage solution for a wide range of digital applications. This compact, serial interface flash memory is designed to provide a flexible and efficient storage option for systems where reliable and low-power data storage is crucial.

Key Features

  • Capacity: The AT45DB011B-CI provides a storage capacity of 1-Megabit, which is organized as 512 pages of 264 bytes each, allowing for ample storage of configuration data, firmware, and application parameters.
  • Serial Interface: The device utilizes a rapid serial peripheral interface (SPI) that ensures high-speed data transfer rates, making it suitable for applications that require quick data access and manipulation.
  • Low Power Consumption: Designed with power efficiency in mind, this DataFlash memory operates with low power consumption, making it ideal for battery-powered devices and portable electronics.
  • Flexible Programming: The AT45DB011B-CI offers flexible page programming, which allows partial page programming and rewriting without the need to erase the entire page first. This feature enhances the overall efficiency and lifespan of the device.
  • Security: The chip includes security features such as a lockable 64-byte security region for storing sensitive data that needs to be protected from unintended access.
  • Durability: With its high endurance and data retention capabilities, the AT45DB011B-CI promises long-term reliability for applications that demand consistent performance over an extended period.

Applications

The AT45DB011B-CI is versatile and can be used in a variety of applications, including:

  • Digital Voice Recorders
  • MP3 Players
  • Digital Cameras
  • Smart Cards
  • Industrial Control Systems
  • Medical Devices
  • IoT Devices

With its robust design and advanced features, the Microchip Technology AT45DB011B-CI stands out as a reliable choice for designers and engineers looking to integrate high-quality, non-volatile memory into their products. Whether it's for consumer electronics or industrial applications, this DataFlash memory chip is engineered to meet the demands of modern technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $26.0776
ECAD model for S70FL01GSAGMFI010
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ECAD model for K9F4G08U0DSCB0000
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/APC
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
ECAD model for GD25Q64CQIGR
Micron Technology Inc.
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ECAD model for PF38F4050M0Y0QFA
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $83.4150
ECAD model for GLS36VF3203-70-4I-EKE
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $6.2940
ECAD model for GD5F1GQ4UFYIGR
Greenliant
GLS37VF Series 1 Mbit (128 K x 8) 3.3V 70ns Many-Time Programmable Flash-TSOP-32
Lowest to $10.9684
ECAD model for GLS37VF010-70-3C-WHE
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5574 $66.4924
62+ $2.0982 $130.0884
96+ $2.0322 $195.0912
132+ $1.9676 $259.7232
171+ $1.9016 $325.1736
228+ $1.7050 $388.7400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,500 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention