EN
  • EN
  • DE

DS100MB203SQE

Part No DS100MB203SQE
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1168641-DS100MB203SQE
Manufacturer Homepage www.ti.com
Family Name DS100MB203
Introduction Date January 19, 2012
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100MB203SQE CAD Model

Description

The DS100MB203SQE is a state-of-the-art signal conditioning and retiming repeater from Texas Instruments, designed to enhance the performance and reliability of high-speed data transmission. This innovative component is an integral part of modern data communication systems, particularly beneficial in applications that require long-distance data transmission with minimal signal degradation.

Key Features

  • High-Speed Performance: The DS100MB203SQE is capable of supporting data rates up to 10.3125 Gbps per channel, making it suitable for a wide range of high-speed interfaces including 10 GbE, 8G Fibre Channel, and PCIe Gen1/Gen2/Gen3.
  • Dual-Channel Operation: It features two bidirectional channels, allowing for simultaneous two-way communication, which is essential for today’s duplex communication systems.
  • Signal Conditioning: The device includes advanced signal conditioning capabilities, such as input equalization, output de-emphasis, and retiming functionality, to combat signal degradation over long PCB traces or cables.
  • Flexibility: Its programmable settings via SMBus or I2C interface ensure that it can be optimized for various applications and signal integrity requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS100MB203SQE maintains high performance while minimizing power consumption, an important consideration for energy-sensitive applications.
  • Robust Design: The device is engineered to withstand harsh industrial environments, featuring built-in temperature and voltage sensors for real-time monitoring and protection.

Applications

The DS100MB203SQE is versatile and can be employed in a variety of applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplane and cable extenders
  • Storage systems and servers
  • Telecommunication infrastructure
  • Industrial control and automation systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. This document offers comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration of the DS100MB203SQE into their systems.

In summary, the DS100MB203SQE from Texas Instruments is an essential component for ensuring high-speed data integrity and performance across a range of industrial and commercial applications. Its advanced features and robust design make it a reliable choice for system designers seeking to enhance their data communication solutions.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9314 $65.7942
5+ $20.5433 $102.7165
8+ $19.8493 $158.7944
11+ $18.4612 $203.0732
15+ $17.7672 $266.5080
18+ $17.0732 $307.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess