The TC7W53FU is a dual 2-input Exclusive-NOR (XNOR) gate from Toshiba Semiconductor and Storage. This device performs the logical Exclusive-NOR operation on two input signals and provides the corresponding output. It's designed for low-voltage operation and features high-speed switching characteristics.
Applications:
- Logic circuits
- Comparators
- Parity checkers
- Encoders and decoders
- Data transmission
Features:
- Dual 2-input XNOR gates: Provides two independent XNOR gate functions.
- Low-voltage operation: Operates from 1.65 V to 5.5 V.
- High-speed operation: tpd = 3.5 ns (typ.) at VCC = 5 V.
- Low power consumption: Reduces overall system power requirements.
- Small package: US8 package for space-saving applications.
Benefits:
- Versatile logic function: Provides the XNOR logic operation, useful in a variety of digital circuits.
- Energy efficient: Low power consumption minimizes battery drain in portable devices.
- Fast switching speeds: Enables high-performance digital systems.
- Compact design: Small package allows for high-density board designs.
Additional Details:
The TC7W53FU operates over a wide supply voltage range, making it suitable for various applications. The propagation delay time is typically 3.5 ns at VCC = 5 V. It is available in a US8 package, which is a small surface-mount package. The operating temperature range is -40°C to 85°C.