Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 97
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 23x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262584-STM32H755ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32H755ZIT6 CAD Model

Description

The STM32H755ZIT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32H7 series, designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance. This microcontroller is based on the advanced Arm® Cortex®-M7 core, operating at a frequency of up to 480 MHz with a high-speed embedded memory.

Key Features

  • Core: Arm® Cortex®-M7 with double-precision floating point unit (FPU) allowing the execution of complex algorithms and data processing.
  • Operating Frequency: Up to 480 MHz, which provides high computational power and supports real-time tasks.
  • Flash Memory: 2 Mbytes of Flash memory with read-while-write support for seamless operation.
  • RAM: 1 Mbyte of RAM to accommodate large applications and multitasking.
  • Graphics Support: Chrom-ART Accelerator™ for enhanced graphic content creation, and support for external display controllers.
  • Connectivity: Multiple connectivity options including USB OTG, Ethernet, CAN, and camera interface for versatile applications.
  • Advanced Peripherals: A range of timers, analog peripherals, and audio support for comprehensive system integration.
  • Security: Advanced security features such as hardware cryptographic acceleration, secure boot, and secure firmware update to protect applications.
  • Power Efficiency: Energy-saving modes to ensure optimal power consumption for battery-powered or energy-sensitive applications.

Applications

The STM32H755ZIT6 is designed for a wide range of applications, including industrial control, motor drives, medical equipment, consumer electronics, and Internet of Things (IoT) devices. Its powerful processing capabilities and rich set of peripherals make it an ideal choice for complex and demanding applications that require high-speed operation, advanced graphics, and robust security features.

Development Support

STMicroelectronics provides extensive development support for the STM32H755ZIT6 with its comprehensive software HAL library, as well as various development tools and software examples. This ensures a smooth development process and reduces time-to-market for products based on this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5001 $65.0002
4+ $26.6667 $106.6668
6+ $25.8334 $155.0004
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,484 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention