EN
  • EN
  • DE

MAX4000EUA+T

Part No MAX4000EUA+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC CNTRLR RF-DETECT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.9mA
Case / Package 8-uMAX
Win Source Part Number 113314-MAX4000EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4000EUA+T CAD Model

Description

The MAX4000EUA+T from Maxim Integrated is a state-of-the-art voltage-feedback amplifier designed for applications that require high-speed performance without compromising on power efficiency. Packaged in a compact SOT23 form factor, this device is ideal for space-constrained applications that demand a small footprint without sacrificing functionality.

Key Features:

  • High-Speed Performance: The MAX4000EUA+T boasts a high bandwidth of 300MHz and a fast slew rate of 170V/µs, making it an excellent choice for video, communication, and instrumentation systems.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, with a quiescent current of just 5.1mA. This feature makes it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Single-Supply Operation: Operating from a single +2.85V to +5.5V supply, the MAX4000EUA+T simplifies power management in single-supply systems and reduces the complexity of power supply design.
  • Robust Output Drive: With the ability to drive 100mA of output current, this amplifier can handle a wide range of load conditions, enhancing its versatility in different application scenarios.
  • Stable with Capacitive Loads: The MAX4000EUA+T is designed to remain stable with capacitive loads up to 45pF, ensuring reliable performance in systems with high capacitance.
  • Integrated Shutdown Feature: An added shutdown feature allows the amplifier to be turned off, reducing the supply current to 0.1µA, which is ideal for power-sensitive applications.

Applications:

The MAX4000EUA+T is versatile and can be utilized in a variety of applications, including:

  • Portable and battery-powered equipment
  • Video amplification and processing
  • Data acquisition systems
  • Communication infrastructure
  • Active filters and buffers
  • Medical instrumentation

With its combination of high-speed performance, low power consumption, and compact size, the MAX4000EUA+T from Maxim Integrated is an excellent choice for designers looking to optimize their systems for speed and efficiency. Whether it's for consumer electronics or industrial-grade applications, this amplifier delivers the performance needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
RF Detector IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5147 $50.2940
49+ $2.0633 $101.1017
76+ $1.9989 $151.9164
104+ $1.9344 $201.1776
134+ $1.8699 $250.5666
179+ $1.6765 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,796 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess