EN
  • EN
  • DE

TPS75925KTTR

Part No TPS75925KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V 7.5A DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 7.5A
Current - Quiescent (Iq) 200μA
PSRR 58dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number TPS75925
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Win Source Part Number 708074-TPS75925KTTR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75925KTTR CAD Model

Description

The TPS75925KTTR is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This regulator is a part of TI's extensive range of power management integrated circuits, renowned for their reliability and performance in a wide array of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering various digital and analog circuits that require a stable power supply.
  • High Current Capacity: With an output current capacity of up to 7.5A, the TPS75925KTTR is capable of supplying power to high-current demanding components without significant voltage drop.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage if the internal temperature exceeds safe limits.
  • Overcurrent Protection: In addition to thermal protection, the TPS75925KTTR is equipped with overcurrent protection to safeguard the device and the load from excessive current conditions.
  • Fast Transient Response: The regulator's design allows for a quick transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Adjustable Output: While the device comes with a fixed 2.5V output, it also offers the flexibility to adjust the voltage using external resistors, catering to a broader range of applications.

Applications

The TPS75925KTTR is versatile and can be used in various applications, including:

  • Powering microprocessors, DSPs, and FPGAs
  • Servers and networking equipment
  • Telecommunication infrastructure
  • Consumer electronics
  • Portable devices requiring efficient power management

Package and Availability

The TPS75925KTTR comes in a compact, surface-mount TO-263 package, which is suitable for automated assembly processes and space-constrained applications. This product is widely available and can be sourced through Texas Instruments' distribution network or authorized resellers.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2210 $50.5470
17+ $5.9250 $100.7250
27+ $5.7398 $154.9746
37+ $5.5547 $205.5239
47+ $5.3695 $252.3665
63+ $4.8140 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess