EN
  • EN
  • DE

HMC611LP4

Part No HMC611LP4
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 1MHz ~ 10GHz
RF Type WiMAX / WiBro
Accuracy ±1dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 106 mA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC611LP4
Standard Package 1
Win Source Part Number 1029262-HMC611LP4
Ultra Librarian 3D Model Ultra Librarian HMC611LP4 CAD Model

Description

The HMC611LP4 from Analog Devices Inc. is a high-performance, easy-to-use, GaAs MMIC Low Noise Amplifier (LNA) that operates in the frequency range of 6 GHz to 16 GHz. This versatile LNA is designed to offer excellent noise figure performance and high gain, making it ideal for a wide range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC611LP4 operates over a broad frequency range from 6 GHz to 16 GHz, providing flexibility for use in various applications.
  • High Gain: With a high gain of 15 dB, this LNA can amplify weak signals without significant noise addition, ensuring signal integrity.
  • Low Noise Figure: It boasts a low noise figure of 2.5 dB, which is critical for maintaining a high signal-to-noise ratio in communication systems.
  • Output Power: The device offers an output power of 19 dBm at 1 dB compression point, providing sufficient power for most signal processing tasks.
  • Supply Voltage: A single supply voltage of 3 to 5 V is required for operation, simplifying power supply design.
  • Package: The HMC611LP4 is available in a compact 4x4mm QFN package, suitable for space-constrained applications.

Applications

The HMC611LP4 is designed for high-efficiency systems requiring minimal power consumption and space. Its applications include, but are not limited to:

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military radar and sensors
  • Space payloads and satellite communications
  • Electronic warfare and defense systems
  • Test and measurement equipment

Conclusion

The HMC611LP4 from Analog Devices Inc. stands out as a highly reliable and efficient LNA, suitable for demanding applications where performance and compactness are key. Its combination of wide frequency range, high gain, low noise figure, and robust output power make it a valuable component in any RF and microwave system.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.0958 $107.0958
2+ $103.6411 $207.2822
3+ $100.1864 $300.5592
4+ $89.8223 $359.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,519 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess