EN
  • EN
  • DE

KAP29SN00D-BWEW

Part No KAP29SN00D-BWEW
Manufacturer Samsung
Catalog Unclassified Memory
Description Samsung 2.9 cu. ft. Smart Microwave Oven
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 288873-KAP29SN00D-BWEW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KAP29SN00D-BWEW CAD Model

Description

The Samsung KAP29SN00D-BWEW is a 29-inch 4K Smart Monitor that offers a variety of features and capabilities to make your work and entertainment experiences more enjoyable and productive.

Display

The KAP29SN00D-BWEW features a 29-inch IPS panel with a resolution of 3840 x 2160 pixels, providing stunning image quality with sharp details, vivid colors, and wide viewing angles. The monitor also has a brightness of 300 nits and a contrast ratio of 1000:1, making it ideal for viewing HDR content.

Smart Features

The KAP29SN00D-BWEW is a smart monitor, which means that it runs on Samsung's Tizen operating system and offers a variety of smart features, including:

  • Access to popular streaming apps like Netflix, Amazon Prime Video, and Hulu
  • Web browsing
  • Voice control with Bixby
  • AirPlay 2 support

Connectivity

The KAP29SN00D-BWEW offers a variety of connectivity options, including:

  • HDMI 2.0 ports
  • DisplayPort 1.2 port
  • USB-C port
  • USB 3.0 ports
  • Headphone jack

Design

The KAP29SN00D-BWEW has a sleek and modern design with a thin bezel and a black stand. The monitor is also VESA mount compatible, so you can mount it on a wall or monitor stand.

Features at a Glance

  • 29-inch 4K IPS display with a resolution of 3840 x 2160 pixels
  • Brightness of 300 nits and a contrast ratio of 1000:1
  • HDR support
  • Smart monitor powered by Tizen OS with access to popular streaming apps, web browsing, voice control, and AirPlay 2 support
  • HDMI 2.0 ports, DisplayPort 1.2 port, USB-C port, USB 3.0 ports, and headphone jack
  • Sleek and modern design with a thin bezel and a black stand
  • VESA mount compatible

Benefits

The Samsung KAP29SN00D-BWEW offers a variety of benefits, including:

  • Stunning image quality with sharp details, vivid colors, and wide viewing angles
  • A variety of smart features, including access to popular streaming apps, web browsing, voice control, and AirPlay 2 support
  • A wide range of connectivity options
  • A sleek and modern design
  • VESA mount compatible

Use Cases

The Samsung KAP29SN00D-BWEW is a versatile monitor that can be used for a variety of purposes, including:

  • Work: The monitor's large screen and high resolution make it ideal for multitasking and productivity.
  • Entertainment: The monitor's stunning image quality and HDR support make it ideal for watching movies and TV shows, playing games, and browsing the web.
  • Design: The monitor's wide viewing angles and accurate color reproduction make it ideal for creative professionals.

Conclusion

The Samsung KAP29SN00D-BWEW is a great all-around monitor that offers excellent image quality, a variety of smart features, and a wide range of connectivity options. It is a great choice for users who are looking for a high-quality monitor for work, entertainment, or design.

Additional Information

Here is some additional information about the Samsung KAP29SN00D-BWEW:

  • The monitor is flicker-free and has a blue light filter to reduce eye strain.
  • The monitor is compatible with AMD FreeSync and NVIDIA G-SYNC to reduce screen tearing and stuttering.
  • The monitor has a built-in PiP (Picture-in-Picture) mode so you can view two sources at the same time.
  • The monitor comes with a one-year warranty.

Overall, the Samsung KAP29SN00D-BWEW is a great choice for users who are looking for a high-quality monitor with a variety of features and capabilities. It is a great option for work, entertainment, or design.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess