EN
  • EN
  • DE

CY3121-CUSTOMER

Part No CY3121-CUSTOMER
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC EXPRESS WORLD TOUR / PSoC® PSoC Express World Tour PSoC® M8C MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSoC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Platform PSoC Express World Tour
Utilized IC / Part PSoC®
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1347950-CY3121-CUSTOMER
Ultra Librarian 3D Model Ultra Librarian CY3121-CUSTOMER CAD Model

Description

The CY3121-CUSTOMER is an evaluation board kit designed for embedded MCU and DSP applications.

  • Series: PSoC®
  • Core Processor: 8-bit M8C
  • Package: Box
  • Standard Package: 1
  • Feature: PSoC® chip

You May Also Be Interested in

Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess