Products specifications

Mounting SMD (SMT)
Case / Package UMAX
Data Rate 460 kbps
Height 950 µm
Interface RS-232
Lead Free Yes
Length 3.05 mm
Logic Function Transceiver
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 100 µA
Number of Drivers 1
Number of I/Os 4
Number of Pins 10
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Packaging Bulk
Propagation Delay 150 ns
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Simplex/Duplex Full Duplex
Width 3.05 mm
Win Source Part Number 1075285-MAX3311EEUB+
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3311EEUB+ CAD Model

Description

Product Overview: Maxim Integrated MAX3311EEUB+

The MAX3311EEUB+ is a high-performance, low-power, RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of battery-operated portable devices as well as various communication and industrial applications. This transceiver features a unique AutoShutdown Plus™ function that helps to extend battery life by entering a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off.

Key Features

  • Low Power Consumption: The MAX3311EEUB+ is optimized for low-power operation, making it ideal for battery-powered devices. It consumes only 1µA of supply current when in shutdown mode, significantly reducing power usage when inactive.
  • High Data Rate: Capable of supporting data rates up to 460kbps, this transceiver is suitable for high-speed serial communication, ensuring efficient data transfer in time-critical applications.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, which protects against voltage spikes and enhances the reliability and longevity of the product in harsh environments.
  • Small Form Factor: The MAX3311EEUB+ comes in a compact 10-pin µMAX package, making it an excellent choice for space-constrained applications without compromising on performance.
  • Single Supply Operation: Operating from a single +3.0V to +5.5V power supply, this transceiver is versatile and can be easily integrated into a wide range of system designs.

Applications

The versatile nature of the MAX3311EEUB+ makes it suitable for a variety of applications, including:

  • Portable and battery-operated devices
  • Notebook, sub-notebook, and palmtop computers
  • Handheld equipment such as PDAs and GPS units
  • Data cable connections for cellular phones
  • Peripheral serial communications

Overall, the MAX3311EEUB+ from Maxim Integrated stands out as a robust, efficient, and reliable solution for RS-232 communication, offering features that enhance the performance and battery life of the end products it is used in. Its small size, combined with high-speed operation and advanced power-saving capabilities, make it a top choice for designers looking to optimize their serial communication interfaces.

You May Also Be Interested in

Texas Instruments
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Lowest to $1.6421
ECAD model for SN75C3222PWRG4
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Lowest to $10.2632
ECAD model for ADM3488ARZN-RL7
Texas Instruments
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
Lowest to $8.0450
ECAD model for SN75C3232DBRG4
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.3467
ECAD model for ISL3159EFBZ-T7A
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $29.7710
ECAD model for LTC2872CUHF#PBF
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
ECAD model for SNJ55ALS195J
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.0344
ECAD model for MAX3062EEKA+T
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Need more? Email Us
ECAD model for SN65C3238DBRG4
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ECAD model for ICL3217IBZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3611 $56.6664
58+ $1.9374 $112.3692
90+ $1.8768 $168.9120
124+ $1.8163 $225.2212
160+ $1.7557 $280.9120
214+ $1.5740 $336.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention