EN
  • EN
  • DE

SN75C3232DBRG4

Part No SN75C3232DBRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 128.593437 mg
Win Source Part Number 1095278-SN75C3232DBRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3232DBRG4 CAD Model

Description

The SN75C3232DBRG4 is a high-quality integrated circuit from Texas Instruments, designed for bidirectional communication applications. This robust device belongs to the family of dual line drivers and receivers that conform to the specifications of the TIA/EIA-232-F Standard. The SN75C3232DBRG4 is specifically engineered to operate in environments with extended temperature ranges, making it an ideal choice for industrial and commercial communication systems.

Key Features

  • Operational Range: The device is capable of operating over a supply voltage range of 3.0 V to 5.5 V, which allows for flexible integration into various system designs.
  • Low Power Consumption: With a low-power standby mode, the SN75C3232DBRG4 helps conserve energy, making it suitable for power-sensitive applications.
  • High Data Rate: It supports data rates up to 250 kbit/s, ensuring efficient data communication for high-speed requirements.
  • Electrostatic Discharge (ESD) Protection: The device offers an ESD protection exceeding 15 kV on all driver and receiver pins, safeguarding the circuit against unexpected electrical discharges.
  • Extended Temperature Range: It is designed to perform reliably in extreme temperatures, ranging from -40°C to 85°C, which is essential for demanding operational environments.

Applications

The SN75C3232DBRG4 is versatile and can be used in a variety of applications. Its primary use is in the field of serial communication, where reliable data transfer is critical. It is commonly found in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

Encased in a DBRG4 package, the SN75C3232DBRG4 is designed for surface mount technology (SMT), facilitating compact and efficient PCB design. Texas Instruments ensures the highest quality and reliability of their components, and this product is no exception. It is RoHS compliant and adheres to international manufacturing standards, reflecting Texas Instruments' commitment to environmental responsibility and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 18DIP / 2/2 Transceiver Full RS232 18-DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS232 16-SSOP
Lowest to $3.1289
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1830 $50.2810
17+ $5.8938 $100.1946
27+ $5.7096 $154.1592
37+ $5.5254 $204.4398
47+ $5.3412 $251.0364
63+ $4.7887 $301.6881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,924 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess