EN
  • EN
  • DE

SN65C3238DBRG4

Part No SN65C3238DBRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Drivers 5
Number of Pins 28
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 5
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 208.397344 mg
Win Source Part Number 1094751-SN65C3238DBRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65C3238DBRG4 CAD Model

Description

The SN65C3238DBRG4 is a robust, high-performance 3-line to 8-line RS-232 interface device from the reputable manufacturer Texas Instruments. This integrated circuit is designed to meet the stringent specifications required for serial communication applications, providing reliable data transmission even under challenging conditions.

Key Features

  • Interface Type: The device supports RS-232, a standard protocol for serial communication, which ensures compatibility with a wide range of existing systems and equipment.
  • Data Transfer Rates: It is capable of supporting data rates up to 250 kbps, making it suitable for applications that require moderate speed data transmission.
  • Integrated Electrostatic Discharge (ESD) Protection: The SN65C3238DBRG4 comes with built-in ESD protection, safeguarding the device against static electricity and surges that can occur during normal operation.
  • Supply Voltage Range: Operating from a single 3.0V to 5.5V supply, it is versatile and can be integrated into systems with varying power requirements.
  • Low Power Consumption: The device features a low-power shutdown mode, significantly reducing power consumption when not in active use, which is ideal for battery-powered applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in extreme environments.
  • Package Type: The SN65C3238DBRG4 is available in a SSOP (Shrink Small Outline Package) form, allowing for a compact footprint on printed circuit boards.

Applications

The device is well-suited for a variety of applications that require a reliable RS-232 interface. These include industrial control systems, point-of-sale terminals, modems, and other peripheral devices that necessitate robust serial communication capabilities.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65C3238DBRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Texas Instruments products. This makes it a trusted choice for designers and engineers looking for a dependable RS-232 interface solution.

You May Also Be Interested in

Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TXRX RS232 SPI INT-CAP 28-DIP / RS232, RS485 Controller SPI, UART Interface 28-PDIP
Lowest to $18.9861
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5183 $50.3660
49+ $2.0663 $101.2487
75+ $2.0018 $150.1350
104+ $1.9372 $201.4688
134+ $1.8726 $250.9284
179+ $1.6789 $300.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess