EN
  • EN
  • DE

SN75C3222PWRG4

Part No SN75C3222PWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 76.997305 mg
Win Source Part Number 1095276-SN75C3222PWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3222PWRG4 CAD Model

Description

Product Overview: SN75C3222PWRG4 from Texas Instruments

The SN75C3222PWRG4 is a robust, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of the SN75C3222 series, which falls under the category of RS-232 interface ICs. The SN75C3222PWRG4 is engineered to facilitate serial communication in various electronic applications, offering a reliable interface that adheres to the TIA/EIA-232-F Standards.

Key Features

  • Operational Flexibility: The device operates from a single 3-V to 5.5-V power supply, making it suitable for a wide range of applications, including battery-powered systems.
  • Dual Driver and Receiver: It includes two drivers and two receivers, supporting full-duplex communication, which is essential for simultaneous transmission and reception of data.
  • Low Power Consumption: With a typical supply current of 300 µA, the SN75C3222PWRG4 is designed for power-sensitive applications.
  • High Data Rate: The device supports data rates up to 250 kbps, allowing for efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: It offers an ESD protection of up to 15 kV, ensuring robustness and longevity in harsh environments.
  • Wide Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across diverse operating conditions.

Applications

The SN75C3222PWRG4 is versatile and can be used in a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Telecommunications equipment
  • Industrial control systems
  • Data acquisition systems
  • Portable computing devices

Packaging and Quality

The SN75C3222PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The product adheres to Texas Instruments' high-quality standards, ensuring performance and reliability for critical applications.

Conclusion

In summary, the SN75C3222PWRG4 from Texas Instruments is a high-performance RS-232 interface IC that offers a combination of low power consumption, high data rate, and robust protection features. Its versatility makes it an excellent choice for designers who require a reliable communication interface for their electronic products.

You May Also Be Interested in

Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Maxim Integrated
MAX13236 Series 250 kbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-16
Lowest to $4.5804
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Lowest to $10.3308
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess