EN
  • EN
  • DE

ADM3488ARZN-RL7

Part No ADM3488ARZN-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC  /  1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM3488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM3488ARZN-RL7CT,ADM3488ARZN-RL7-ND,ANAANAADM3488ARZN-RL7,ADM3488ARZN-RL7DKR,2156-ADM3488ARZN-RL7-ADTR,ADM3488ARZN-RL7TR
Standard Package 1,000
Win Source Part Number 1043549-ADM3488ARZN-RL7
Ultra Librarian 3D Model Ultra Librarian ADM3488ARZN-RL7 CAD Model

Description

ADM3488ARZN-RL7 - Robust Half-Duplex RS-485/RS-422 Transceiver

The ADM3488ARZN-RL7 is a high-performance, half-duplex transceiver from Analog Devices Inc., designed to facilitate communication on RS-485 and RS-422 networks. This integrated circuit is engineered to operate in challenging environments and is suitable for a wide range of industrial, commercial, and telecommunication applications.

Key Features

  • Signal Integrity: The device ensures robust signal integrity with differential signaling, which enhances noise immunity and allows for long-distance communication up to 500 kbps.
  • Thermal Shutdown Protection: The ADM3488ARZN-RL7 is equipped with thermal shutdown protection to prevent damage from excessive power dissipation and ensures reliable operation.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is designed to perform reliably in extreme environments.
  • Low Power Consumption: The device features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • Fail-Safe Receiver: It includes a fail-safe receiver feature that guarantees a known output state if the input is open circuit, shorted, or idle.
  • ESD Protection: The transceiver is protected against electrostatic discharge (ESD) events, with ±15 kV ESD protection on the transceiver bus pins, enhancing its robustness and reliability.

Applications

  • Industrial Control Systems
  • Building Automation
  • Factory Automation and Process Control
  • Networked Security Systems
  • Data Communication Systems

The ADM3488ARZN-RL7 is available in a compact, surface-mount, 14-lead SOIC package, making it ideal for space-constrained applications. Its integrated features, such as driver short-circuit protection and receiver input hysteresis, provide a robust solution for serial data communication. With the commitment to high-quality design and manufacturing that Analog Devices Inc. is known for, the ADM3488ARZN-RL7 transceiver stands out as a reliable choice for system designers seeking to implement RS-485 or RS-422 communication interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess