EN
  • EN
  • DE

LTC2872CUHF#PBF

Part No LTC2872CUHF#PBF
Manufacturer Analog Devices Inc.
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Data Rate 20 Mbps
Height 800 µm
Interface RS-232, RS-422, RS-485
Lead Free Lead Free
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Drivers 4
Number of Pins 38
Number of Receivers 4
Number of Transceivers 1
Number of Transmitters 4
Operating Supply Voltage 3.3 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1169009-LTC2872CUHF#PBF
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2872CUHF#PBF CAD Model

Description

Product Overview: LTC2872CUHF#PBF

The LTC2872CUHF#PBF by Analog Devices Inc. is a robust, high-performance, multi-protocol transceiver that provides interface solutions for various communication standards. This versatile device is designed to handle RS232, RS485, and RS422 protocols, making it an ideal component for industrial, telecommunications, and networking applications where multiple standards are in use.

Key Features:

  • Multi-Protocol Support: The LTC2872CUHF#PBF is capable of switching between RS232, RS485, and RS422 modes, providing flexibility in a single package. This allows for seamless communication across different platforms and devices.
  • Integrated Protection: With built-in electrostatic discharge (ESD) protection, the device ensures reliability and longevity in harsh environments. It is designed to withstand ESD events, making it more robust against electrical noise and transients.
  • Adjustable Data Rates: The transceiver supports a wide range of data rates, enabling it to cater to various application requirements and ensuring compatibility with legacy systems as well as modern high-speed interfaces.
  • Low Power Consumption: The LTC2872CUHF#PBF is optimized for low power operation, which is critical for energy-sensitive applications. Its power-saving features contribute to the overall efficiency of the systems it is integrated into.
  • High Integration: The device integrates multiple drivers and receivers, reducing the need for additional components and simplifying the design of multiprotocol systems.
  • Package and Temperature Range: Housed in a compact QFN package, the LTC2872CUHF#PBF operates over an industrial temperature range, ensuring reliable performance in a variety of conditions.

Applications:

The LTC2872CUHF#PBF is suitable for a wide array of applications, including:

  • Industrial control and automation systems
  • Network equipment and data communication
  • Point-of-sale terminals
  • Telecommunications infrastructure

With its multi-protocol capability and robust design, the LTC2872CUHF#PBF from Analog Devices Inc. is a versatile solution that meets the demands of modern communication systems, ensuring seamless and reliable data transfer across different interface standards.

You May Also Be Interested in

Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Maxim Integrated
Single Transmitter/Receiver RS-422/RS-485 10-Pin CFPAK Tube
Lowest to $2.1081
Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess