EN
  • EN
  • DE

MAX3062EEKA+T

Part No MAX3062EEKA+T
Manufacturer Maxim Integrated
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 20 Mbps
Height 1.45 mm
Interface RS-422, RS-485
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of Pins 8
Number of Receivers 1
Number of Transmitters 1
RoHS Compliant
Simplex/Duplex Half Duplex
Win Source Part Number 1075235-MAX3062EEKA+T
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3062EEKA+T CAD Model

Description

Maxim Integrated MAX3062EEKA+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX3062EEKA+T is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This versatile transceiver is an ideal solution for applications requiring low-power consumption and reliable data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The MAX3062EEKA+T supports data rates up to 16Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this transceiver is well-suited for industrial environments and outdoor applications.
  • Low Power Consumption: The device features a low-current shutdown mode and reduced power consumption during operation, which is essential for energy-sensitive designs.
  • Robust Protection: It includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing its durability and reliability in harsh conditions.
  • Small Footprint: Packaged in a compact 8-pin SOT23 form factor, the MAX3062EEKA+T is ideal for space-constrained applications.

Applications

The MAX3062EEKA+T is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Network communication
  • Security systems
  • Automotive networks

Technical Specifications

  • Supply Voltage: 3.0V to 3.6V
  • Integrated Receiver Fail-Safe: Ensures a logic-high receiver output when inputs are open, shorted, or idle.
  • Hot-Swap Capability: Allows for insertion onto a live bus without causing data corruption.
  • True Fail-Safe Receiver: Guarantees a known state on the receiver output when the inputs are shorted or open.

The MAX3062EEKA+T from Maxim Integrated provides a reliable and efficient solution for digital communication in a variety of systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic communication applications.

You May Also Be Interested in

Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1291 $56.9037
15+ $6.6701 $100.0515
24+ $6.4616 $155.0784
32+ $6.2532 $200.1024
42+ $6.0448 $253.8816
56+ $5.4194 $303.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess