Products specifications

Product Status Obsolete
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 26
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627319-82026-6000-RB
Ultra Librarian 3D Model Ultra Librarian 82026-6000-RB CAD Model

You May Also Be Interested in

CW Industries
CONN RCPT 14POS IDC GOLD
Need more? Email Us
ECAD model for CWR-210-14-0000
3M
CONN RCPT 12POS IDC 30AWG GOLD
Need more? Email Us
ECAD model for 45112-010030
Harwin Inc.
CONN RCPT 36POS CRIMP 24-28AWG
Need more? Email Us
ECAD model for M83-LFC1F2N36-0000-000
JST Sales America Inc.
CONN RCPT 8POS IDC 30AWG TIN
Need more? Email Us
ECAD model for 08SR-3S
3M
CONN RCPT 12POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for 152212-0110-GB
3M
CONN PLUG 4POS IDC 20-22AWG GOLD
Need more? Email Us
ECAD model for 37104-2165-000 FL 100
Hirose Electric Co Ltd
CONN SOCKET 8POS IDC 28AWG TIN
Need more? Email Us
ECAD model for DF1-8S-2.5R28(05)
JST Sales America Inc.
CONN SOCKET 15POS IDC 26AWG TIN
Lowest to $0.1416
ECAD model for 15KR-6H-P
3M
CONN RCPT 34P IDC 22-24AWG GOLD
Need more? Email Us
ECAD model for CHG-2034-J01010-KEP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1001 $64.4004
8+ $13.2104 $105.6832
12+ $12.7976 $153.5712
17+ $12.3847 $210.5399
21+ $11.9719 $251.4099
28+ $10.7334 $300.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 424 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention