EN
  • EN
  • DE

SNJ55ALS195J

Part No SNJ55ALS195J
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1222374-SNJ55ALS195J
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55ALS195J CAD Model

Description

The SNJ55ALS195J is a high-performance, monolithic integrated circuit produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This device is part of TI's extensive range of logic devices, designed to meet the needs of a wide array of applications in the electronics industry.

Key Features

  • Technology: The SNJ55ALS195J is built upon advanced semiconductor technology, ensuring reliable performance and compatibility with modern digital systems.
  • Package Type: The device is available in a robust package that is suitable for various types of electronic assemblies.
  • Operating Temperature: This component is designed to operate effectively over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Supply Voltage: It operates at a standard logic level voltage, providing easy integration with other logic components and systems.
  • Logic Type: The SNJ55ALS195J is a specialized logic chip, designed to perform specific functions within electronic circuits.

Applications

The SNJ55ALS195J is versatile and can be used in a variety of applications. Its high-speed and reliable performance make it an excellent choice for use in:

  • Data communication equipment
  • Computers and computer peripherals
  • Control systems
  • Instrumentation
  • Signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ55ALS195J is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements set by TI for durability and performance. Customers can rely on this product to perform consistently over its intended lifespan.

Support and Resources

TI provides extensive technical support and resources for the SNJ55ALS195J, including datasheets, application notes, and design tools. Engineers and designers can access these resources on the Texas Instruments website to facilitate the integration of the device into their projects.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess