EN
  • EN
  • DE

MAX7430EUB

Part No MAX7430EUB
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SD VIDEO RECONSTRUCTION FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Low Pass
Number of Filters 3
Filter Order 6th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829964-MAX7430EUB
Ultra Librarian 3D Model Ultra Librarian MAX7430EUB CAD Model

Description

Maxim Integrated MAX7430EUB Product Overview

The MAX7430EUB from Maxim Integrated is a high-performance, low-power, elliptic low-pass filter that is designed to provide superior signal processing capabilities for a variety of electronic applications. This compact and efficient integrated circuit (IC) comes in a small 10-pin µMAX package, making it an ideal solution for space-constrained designs.

Key Features

  • Elliptic Low-Pass Filter: The MAX7430EUB features an 8th-order elliptic low-pass filter that delivers sharp roll-off characteristics and excellent stopband attenuation, ensuring minimal signal distortion and noise interference.
  • Programmable Corner Frequency: Users can set the corner frequency from 1Hz to 10kHz through an external clock, providing flexibility to suit a wide range of applications and signal requirements.
  • Low Power Consumption: This device operates with a single +2.7V to +5.5V power supply, making it suitable for battery-powered devices, and it consumes minimal power to help extend battery life.
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency can be precisely adjusted using an external clock signal, offering precise control over the filtering characteristics.
  • Single-Ended Input and Output: The MAX7430EUB supports single-ended input and output configurations, simplifying the design process and reducing the need for additional components.
  • Small Footprint: Supplied in a µMAX package, the device minimizes the PCB space required, making it perfect for portable and space-sensitive applications.

Applications

The versatile nature of the MAX7430EUB makes it suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Signal conditioning in communication systems
  • Medical equipment such as ECG and EEG monitors
  • Industrial control systems

With its robust filtering capabilities and programmable features, the MAX7430EUB is an excellent choice for designers looking to enhance signal integrity and performance in their electronic systems. Maxim Integrated's commitment to quality ensures that this filter IC meets the high standards required for professional and industrial applications.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,533 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess