Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Part Number Series MAX261
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811498-MAX261BENG+
Ultra Librarian 3D Model Ultra Librarian MAX261BENG+ CAD Model

Description

Product Overview: MAX261BENG+ from Maxim Integrated

The MAX261BENG+ is a high-performance, programmable universal active filter designed by Maxim Integrated to cater to a wide range of filtering applications. This versatile component is capable of being configured into various filter types such as low-pass, high-pass, band-pass, band-stop (notch), and all-pass filters. With its precision and flexibility, the MAX261BENG+ is an ideal choice for signal processing tasks in both analog and digital domains.

Key Features

  • Programmable Filter Functions: Users can program the filter to function as different filter types depending on the application requirements.
  • Wide Frequency Range: The device is capable of operating over a broad frequency spectrum, making it suitable for diverse applications.
  • Low Distortion: The filter offers low harmonic distortion, ensuring high-quality signal processing.
  • High Precision: With its precise filtering capabilities, the MAX261BENG+ is reliable for critical applications that demand accuracy.
  • Minimal External Components: The design of the MAX261BENG+ requires only a few external components, simplifying circuit design and saving board space.

Applications

The MAX261BENG+ is widely used in various applications that require precise signal conditioning. Some of these applications include:

  • Audio processing equipment
  • Communication systems
  • Data acquisition systems
  • Instrumentation
  • Active filter banks

Technical Specifications

The technical specifications of the MAX261BENG+ provide insight into its performance characteristics:

  • Supply Voltage: The device operates from a ±4.5V to ±8V dual supply.
  • Dynamic Range: It features a dynamic range that ensures high signal integrity.
  • Package: The MAX261BENG+ is available in a 24-pin DIP (Dual In-line Package) which is convenient for prototyping and production.

Conclusion

Maxim Integrated's MAX261BENG+ is a testament to the company's commitment to providing innovative and high-quality integrated circuits. Its programmability, coupled with high precision and minimal external component requirement, makes it an excellent choice for designers seeking a reliable and efficient solution for their filtering needs. Whether for audio, communication, or instrumentation, the MAX261BENG+ stands out as a versatile and dependable component in the field of signal processing.

You May Also Be Interested in

Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX296CWE+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $13.7454
ECAD model for MAX7413EUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 472 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention