EN
  • EN
  • DE

MAX7446EUD+

Part No MAX7446EUD+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER VIDEO 4CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 4
Filter Order 2nd
Operating Supply Voltage 4.75 V ~ 5.25 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-TSSOP-EP
Win Source Part Number 706388-MAX7446EUD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7446
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7446EUD+ CAD Model

Description

Maxim Integrated MAX7446EUD+ Video Filter Amplifier

The MAX7446EUD+ from Maxim Integrated is a highly integrated video filter amplifier designed to provide optimal video signal conditioning for a range of applications. This device is part of Maxim’s extensive line of video processing integrated circuits, known for their reliability and performance.

The MAX7446EUD+ features four high-quality, 6th-order, lowpass video filters that significantly reduce the presence of unwanted noise and artifacts in the video signal. This makes it an ideal choice for applications such as video on demand, set-top boxes, DVD players, and other video playback and recording devices where clarity and fidelity are crucial.

This versatile IC supports a wide range of video standards, including NTSC, PAL, and SECAM, making it suitable for deployment in various global markets. Its flexibility is further enhanced by its ability to handle composite video signals as well as S-Video (Y/C) signals, providing designers with a single-chip solution for multiple video formats.

With its built-in 2:1 multiplexer for each channel, the MAX7446EUD+ allows for easy switching between different video sources. This feature simplifies the design of multi-input video systems and contributes to reducing the overall component count.

The device operates from a single 5V supply and comes in a compact 14-pin TSSOP package, making it well-suited for space-constrained applications. Its power-saving features, including the ability to enter a low-power shutdown mode when not in use, make it an energy-efficient choice for modern electronic devices.

Maxim Integrated ensures that the MAX7446EUD+ meets the highest quality standards, providing designers with a robust and reliable component for their video signal processing needs. With its combination of performance, integration, and versatility, the MAX7446EUD+ stands out as an excellent choice for enhancing video quality in a wide array of consumer electronics.

You May Also Be Interested in

Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess