EN
  • EN
  • DE

MAX281AEPA+

Part No MAX281AEPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 20kHz 8-Pin PDIP N / IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785732-MAX281AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX281
Introduction Date May 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX281AEPA+ CAD Model

Description

The MAX281AEPA+ is a precision, low-noise, high-speed operational amplifier from Maxim Integrated, designed to address the needs of a wide array of applications requiring accurate signal conditioning. This op-amp features a unique combination of low noise, high-speed performance, and precision, making it an excellent choice for professional audio equipment, instrumentation, and other applications where signal integrity is paramount.

With a bandwidth of 8MHz and a slew rate of 2.5V/µs, the MAX281AEPA+ can handle fast signal transitions with ease, providing the necessary agility for high-performance data acquisition systems. The device operates from a single +5V supply or dual supplies of up to ±15V, offering flexibility in various power supply configurations.

The MAX281AEPA+ boasts a low total harmonic distortion (THD) of 0.0003%, ensuring that the output signal remains as faithful to the original as possible, which is critical in high-fidelity audio applications. Additionally, the operational amplifier features a low input bias current of 1nA and an input noise voltage of 4nV/√Hz at 1kHz, which minimizes the impact on the signal-to-noise ratio, allowing for clear and precise signal amplification.

The device is packaged in an 8-pin DIP (Dual In-line Package), which is a standard package for easy integration into a wide range of circuit boards. The MAX281AEPA+ also includes internal frequency compensation, which simplifies the design process by eliminating the need for external compensation components.

Maxim Integrated's commitment to quality and reliability is evident in the MAX281AEPA+, with its operating temperature range of 0°C to +70°C, ensuring stable performance across various environmental conditions. Whether it's for professional audio, precision filters, or data-acquisition systems, the MAX281AEPA+ is a versatile and reliable choice for engineers and designers looking to optimize their signal processing capabilities.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess