Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 250kHz
Number of Filters 4
Filter Order 2nd
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 781815-LTC1264CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1264
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1264CN#PBF CAD Model

Description

The LTC1264CN#PBF is a cutting-edge, high-performance 8th order lowpass filter designed and manufactured by Linear Technology. This filter is specifically engineered to cater to applications that require noise reduction and signal conditioning in a wide range of frequencies. The LTC1264CN#PBF is an ideal solution for system designs that demand high-speed operations without compromising on signal integrity.

Key Features

  • 8th Order Elliptic Lowpass Response: The LTC1264CN#PBF features an 8th order elliptic lowpass response, which provides excellent selectivity and rolloff characteristics. This enables the filter to sharply distinguish between the passband and the stopband frequencies, making it highly effective in applications where this distinction is critical.
  • Low Noise Performance: With its low noise design, the LTC1264CN#PBF minimizes the introduction of unwanted signals into the system, ensuring that the output remains clean and accurate.
  • High-Speed Operation: This filter supports high-speed operations, making it suitable for high-frequency applications where traditional filters might fail to keep up with the signal processing requirements.
  • Fully Integrated: The LTC1264CN#PBF is a fully integrated solution, combining the filter elements in a single package. This integration simplifies the design and reduces the need for additional external components.
  • Stable with Capacitive Loads: The device is designed to be stable even when driving capacitive loads, which is often a challenge for high-speed filter circuits.
  • Easy to Use: The LTC1264CN#PBF is designed to be user-friendly, requiring minimal external components to function. This ease of use accelerates the design process and helps in quick deployment in various applications.

Applications

The LTC1264CN#PBF is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Digital Signal Processing
  • Telecommunications
  • Medical Imaging Equipment
  • Instrumentation

With its robust design and high-quality performance, the LTC1264CN#PBF from Linear Technology stands out as a superior choice for engineers and designers looking to enhance their signal processing capabilities in noise-sensitive environments.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3496 $96.6992
4+ $39.6708 $158.6832
6+ $38.4316 $230.5896
7+ $37.1911 $260.3377
9+ $35.9518 $323.5662
13+ $32.2326 $419.0238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention