EN
  • EN
  • DE

MAX292ESA+T

Part No MAX292ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 702802-MAX292ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX292
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX292ESA+T CAD Model

Description

Maxim Integrated MAX292ESA+T Lowpass Filter

The MAX292ESA+T is a high-performance, 8th-order, switched-capacitor lowpass filter meticulously designed by Maxim Integrated. It operates with a single +5V supply, making it an ideal choice for a wide range of applications where power efficiency and minimal power supply requirements are crucial. This filter is part of the MAX292 series and comes in a compact SOP-8 package, which is perfect for space-constrained designs.

The MAX292ESA+T features a sharp roll-off and a flat passband, providing excellent filter characteristics. Its 8th-order Butterworth filter design ensures a maximally flat frequency response in the passband, which is highly desirable for maintaining the integrity of the filtered signal. The filter's cutoff frequency is easily set by an external clock or can be controlled by an onboard oscillator, which provides flexibility in various applications without the need for external components.

One of the standout features of the MAX292ESA+T is its low distortion and noise performance, which makes it an excellent choice for high-fidelity audio applications, data acquisition systems, anti-aliasing filters, and other signal processing tasks that require clean and precise filtering. Additionally, the filter's dynamic range is enhanced by its large signal handling capabilities and low output noise.

Designed for ease of use, this filter requires no external components for filter setup, except for the clocking source. It also includes a shutdown mode, which reduces the power consumption to 0.2µA, providing an effective power-saving feature for battery-powered devices. The MAX292ESA+T's robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C.

Whether you're working on an audio processing unit, a sensitive measurement instrument, or any other application that demands high-quality filtering, the MAX292ESA+T from Maxim Integrated is a dependable solution that combines performance, versatility, and ease of integration.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8757 $59.3785
11+ $9.7442 $107.1862
16+ $9.4397 $151.0352
22+ $9.1352 $200.9744
29+ $8.8307 $256.0903
38+ $7.9172 $300.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess