EN
  • EN
  • DE

LTC1569CS8-7#PBF

Part No LTC1569CS8-7#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 10TH ORDR LOWPASS8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 300kHz
Number of Filters 1
Filter Order 10th
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132714-LTC1569CS8-7#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1569CS8-7#PBF CAD Model

Description

The LTC1569CS8-7#PBF is an innovative, 10th order lowpass filter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This product stands out due to its ease of use and exceptional performance, making it a top choice for signal processing applications that require precise filtering with minimal design effort.

Key Features

  • Filter Type: The device is a 10th order, continuous time filter which provides a very sharp cutoff characteristic.
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency can be adjusted from 1kHz to 150kHz without the need for external components, offering flexibility to the designer.
  • Lowpass Response: It features a maximally flat lowpass response, which is ideal for anti-aliasing or reconstruction filters.
  • Operational Supply Range: The LTC1569CS8-7#PBF operates from a single 2.7V to 10V supply or from ±2.7V to ±5V supplies.
  • Low Power Consumption: It consumes only 2.5mA of supply current, which drops to 10µA in shutdown mode, making it suitable for battery-powered devices.
  • Package: The device is available in a compact 8-lead SOIC package, allowing for efficient use of PCB space.

Applications

The LTC1569CS8-7#PBF is designed for a variety of applications where high-performance filtering is required. Common uses include:

  • Telecommunications
  • Data acquisition systems
  • ADC/DAC anti-aliasing
  • Audio signal processing
  • Instrumentation

Quality and Reliability

Linear Technology is committed to providing high-quality, reliable components. The LTC1569CS8-7#PBF is built to meet stringent industry standards, ensuring long-term performance and stability in your application. With its robust design and Linear Technology's reputation for excellence, this lowpass filter is an excellent choice for designers looking for a dependable solution to their signal processing needs.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess