EN
  • EN
  • DE

LTC1062MJ8/883

Part No LTC1062MJ8/883
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Linear Technology
Win Source Part Number 303095-LTC1062MJ8/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1062MJ8/883 CAD Model

Description

Product Overview: LTC1062MJ8/883

The LTC1062MJ8/883 is a high-performance, 5th order lowpass filter meticulously designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This advanced filter component is part of the military-grade product lineup, ensuring it meets the stringent requirements of MIL-STD-883, which guarantees its reliability and performance in the most demanding environments.

Key Features

  • High-Order Filter: The LTC1062MJ8/883 is a 5th order lowpass filter, which provides a steeper roll-off beyond the cutoff frequency, enhancing its ability to attenuate unwanted high-frequency signals.
  • Low Noise: Engineered for low noise performance, this filter ensures a clean signal path, which is critical in sensitive applications where signal integrity is paramount.
  • No External Components Required: The LTC1062MJ8/883 is designed to operate without the need for any external components, simplifying design and reducing the overall footprint on the circuit board.
  • Stable Temperature Characteristics: The filter's performance is stable over a wide temperature range, making it suitable for applications that must operate under varying environmental conditions.
  • Military Specifications: As indicated by the "883" in its part number, this product complies with MIL-STD-883 standards, ensuring its suitability for military and aerospace applications.

Applications

The LTC1062MJ8/883 is ideal for a broad range of applications where high-quality signal filtering is required. It is particularly well-suited for use in:

  • Military and aerospace systems
  • Communications equipment
  • Navigation and GPS devices
  • Data acquisition systems
  • Medical instrumentation
  • Professional audio equipment

Product Specifications

The LTC1062MJ8/883 operates with a single 5V power supply, which is typical for integrated circuit filters. Its 8-pin package is designed for easy integration into existing designs. The product's robust construction ensures it can withstand the mechanical stresses that may occur during operation or when embedded in portable devices.

For engineers and designers seeking a reliable, high-quality lowpass filter that meets military standards, the LTC1062MJ8/883 from Linear Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess