EN
  • EN
  • DE

LTC1569IS8-7

Part No LTC1569IS8-7
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 300kHz
Number of Filters 1
Filter Order 10th
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1569-7
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207747-LTC1569IS8-7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1569IS8-7 CAD Model

Description

Linear Technology LTC1569IS8-7 Low Power, 10th Order Linear Phase Lowpass Filter

The LTC1569IS8-7 is an innovative, low-power, linear-phase lowpass filter component that is part of Linear Technology's impressive lineup of analog integrated circuits. Designed for a variety of signal processing applications, this 10th order filter provides a precise and stable filtering solution for designers who require high performance in a compact package.

Key Features

  • Linear Phase Response: The LTC1569IS8-7 offers a near-ideal linear phase response, which preserves the time domain integrity of the input signal, making it particularly suitable for applications such as data communications, imaging, and audio processing.
  • Fixed Frequency: This filter has a fixed cutoff frequency of 7.5kHz, which allows for easy implementation into systems without the need for external components or tuning.
  • Low Power Consumption: With a supply current of only 2.5mA, the LTC1569IS8-7 is optimized for power-sensitive applications, contributing to battery longevity and reduced power supply requirements.
  • Clock-Tunable Operation: The device can be clock-tuned over a wide frequency range, offering flexibility in various applications.
  • No External Components Required: The integrated design means that no external resistors, capacitors, or inductors are needed, simplifying design and reducing board space.
  • Compact Packaging: Housed in a narrow 8-lead SOIC package, the LTC1569IS8-7 is ideal for space-constrained applications.

Applications

The LTC1569IS8-7 is well-suited for a broad range of applications, including:

  • Anti-aliasing for ADCs
  • DAC output smoothing
  • Telecommunications
  • Audio processing
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

The LTC1569IS8-7 operates from a single 2.7V to 5.5V supply, making it versatile for both 3V and 5V systems. The device features a fixed attenuation of -43dB at twice the cutoff frequency, ensuring adequate rejection of unwanted frequencies. In addition, it boasts a dynamic range of 80dB and operates over the industrial temperature range of -40°C to 85°C.

Overall, the LTC1569IS8-7 from Linear Technology stands out as a high-performance, reliable solution for designers seeking a lowpass filter with minimal design complexity and excellent signal integrity.

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2700 $72.8100
6+ $19.9138 $119.4828
8+ $19.2915 $154.3320
11+ $18.6692 $205.3612
14+ $18.0469 $252.6566
19+ $16.1800 $307.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess