EN
  • EN
  • DE

LTC1067IGN#TRPBF

Part No LTC1067IGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 3 V to 11 V, ±3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 122153-LTC1067IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1067IGN#TRPBF CAD Model

Description

Product Overview: LTC1067IGN#TRPBF from Linear Technology

The LTC1067IGN#TRPBF is a cutting-edge, highly integrated signal processing component designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is a mixed-signal filter building block that finds its applications in various signal conditioning tasks, where noise reduction and signal extraction are critical.

Key Features

  • Multi-Function Capability: The LTC1067IGN#TRPBF is a versatile chip that can be configured for a variety of signal processing functions, including lowpass and bandpass filtering.
  • High Precision: With its precision components and design, this product offers excellent signal fidelity, ensuring that the integrity of the processed signal is maintained.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power draw, making it ideal for battery-powered devices and energy-sensitive applications.
  • Clock-Tunable Filter: The filter's characteristics can be easily adjusted through an external clock, providing flexibility and adaptability to a wide range of applications.
  • Surface-Mount Package: The LTC1067IGN#TRPBF comes in a surface-mount package, which is suitable for space-constrained applications and modern PCB assembly processes.

Applications

The LTC1067IGN#TRPBF is an excellent choice for a variety of applications that require high-quality signal processing. These include:

  • Data acquisition systems
  • Communications systems
  • Medical instrumentation
  • Industrial control systems
  • Audio and video signal processing

Technical Specifications

The product boasts impressive technical specifications that make it a reliable and efficient choice for professionals:

  • Supply Voltage: Specified for operation from a single 5V supply
  • Operating Temperature Range: Ensures reliable performance over a wide temperature range
  • Package Type: Comes in a compact 16-pin SSOP (Shrink Small Outline Package), which is ideal for space-saving designs

Overall, the LTC1067IGN#TRPBF from Linear Technology is an exceptional component for designers looking to incorporate high-quality signal processing into their electronic designs. Its combination of versatility, precision, and efficiency makes it a top choice for a broad array of applications.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9797 $67.9188
9+ $13.9328 $125.3952
13+ $13.4973 $175.4649
18+ $13.0619 $235.1142
23+ $12.6265 $290.4095
31+ $11.3202 $350.9262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess