EN
  • EN
  • DE

LTC1164CN

Part No LTC1164CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 072441-LTC1164CN
Ultra Librarian 3D Model Ultra Librarian LTC1164CN CAD Model

Description

Linear Technology LTC1164CN Low Power, High Performance Filter

The LTC1164CN is a quintessential component designed by Linear Technology, now part of Analog Devices, that offers a high-performance solution for signal processing applications. This integrated circuit (IC) is characterized by its low power consumption and high filter performance, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low Power Consumption: The LTC1164CN is engineered to operate with minimal power requirements, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • High Order Filtering: With its 8th order lowpass filter, this IC can effectively attenuate unwanted high-frequency noise, ensuring a cleaner signal output for improved performance.
  • Easy to Use: The LTC1164CN is designed with user-friendliness in mind. It requires no external components for fixed frequencies, which simplifies the design and integration process.
  • Stable Operation: This product boasts a clock-tunable cutoff frequency that ranges from 1Hz to 25kHz, providing stable operation across a wide spectrum of applications.
  • Compact Size: The LTC1164CN comes in a narrow 16-pin DIP package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The LTC1164CN is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Anti-aliasing for ADCs
  • Telecommunications
  • Medical instrumentation

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1164CN is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both industrial and consumer applications.

Conclusion

With its blend of low power consumption, high filter performance, and ease of use, the LTC1164CN from Linear Technology stands out as a superior choice for designers looking to enhance their signal processing capabilities. Whether for noise reduction, signal conditioning, or other filtering needs, this IC provides a reliable and efficient solution.

You May Also Be Interested in

Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1441 $88.2882
4+ $36.2208 $144.8832
5+ $35.0889 $175.4445
7+ $33.9570 $237.6990
9+ $32.8251 $295.4259
12+ $29.4294 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess