EN
  • EN
  • DE

LTC1067-50IS#TRPBF

Part No LTC1067-50IS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 112757-LTC1067-50IS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1067-50IS#TRPBF CAD Model

Description

The LTC1067-50IS#TRPBF from Linear Technology is a high-performance, micropower, switched-capacitor, 8th-order, lowpass filter that offers a precise, stable and versatile solution for signal conditioning in a wide array of applications. This integrated circuit is designed to process signals with minimal distortion, ensuring high fidelity and accuracy in the final output.

Key Features

  • Filter Type: The device is an 8th-order lowpass filter, which means it effectively attenuates frequencies above a certain cutoff frequency, allowing lower frequency signals to pass through with minimal attenuation.
  • Operating Frequency: The LTC1067-50IS#TRPBF operates at a fixed clock frequency of 50kHz, which sets the cutoff frequency for the filter.
  • Low Power Consumption: With micropower operation, this filter is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Precision: The device provides a precise filter response with a sharp cutoff characteristic, ensuring that the desired signal frequencies are maintained while unwanted frequencies are suppressed.
  • Operating Temperature Range: This component can operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Package: It comes in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The LTC1067-50IS#TRPBF is versatile and can be used in various applications such as:

  • Anti-aliasing for data acquisition systems
  • Noise reduction in communication systems
  • Signal conditioning in medical devices
  • Instrumentation and industrial process controls
  • Audio signal processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1067-50IS#TRPBF is no exception. It is designed to meet rigorous standards, ensuring reliability and performance consistency for the most demanding applications. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated pick-and-place manufacturing processes.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess